Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond 1591XXEBK

Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond - 13M3769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond
13M3769
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond 13M3769
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 193 mm, 113 mm, 61 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 74K2769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
74K2769
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 74K2769
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:193mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:193mm; External Width - Metric:113mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 13M3769 74K2769
Product Name Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 193 Mm, 113 Mm, 61 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 7.6 inch (193 mm)
Width 4.45 inch (113 mm)
Depth 2.4 inch (61 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers