Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591XXDSBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:48.77mm; External Width - Metric:82mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:48.77mm; External Width - Metric:82mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 26M8559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
26M8559
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 26M8559
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:48.77mm; External Width - Metric:82mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:48.77mm; External Width - Metric:82mm; External Depth - Metric:49mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 152 Mm, 82 Mm, 49 Mm, Plastic, Black Rohs Compliant Hammond - 74M6090 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 152 Mm, 82 Mm, 49 Mm, Plastic, Black Rohs Compliant Hammond
74M6090
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 152 Mm, 82 Mm, 49 Mm, Plastic, Black Rohs Compliant Hammond 74M6090
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 152 mm, 82 mm, 49 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 152 mm, 82 mm, 49 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26M8559 74M6090
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 152 Mm, 82 Mm, 49 Mm, Plastic, Black Rohs Compliant Hammond
Length 1.92 inch (48.77 mm)
Width 3.23 inch (82 mm)
Depth 1.93 inch (49 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details