ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 121 mm, 66 mm, 40 mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 05N0017 | 74M6089 |
| Product Name | Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond | Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 121 Mm, 66 Mm, 40 Mm Rohs Compliant Hammond |
| Length | 4.7 inch (119 mm) | |
| Width | 2.6 inch (66 mm) | |
| Depth | 1.57 inch (40 mm) | |
| Material | ABS; ABS |