Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 1591XXCGY

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 74K2764 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
74K2764
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 74K2764
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74K2764
Product Name Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.6 inch (66 mm)
Depth 4.76 inch (121 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers