Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591XXBSFLBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:114.3mm; External Width - Metric:63.3mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:114.3mm; External Width - Metric:63.3mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 30M2800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
30M2800
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 30M2800
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:114.3mm; External Width - Metric:63.3mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:114.3mm; External Width - Metric:63.3mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Flanged Lid, Multipurpose, 113 Mm, 63 Mm, 31 Mm, Plastic, Black Rohs Compliant Hammond - 74M6085 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Multipurpose, 113 Mm, 63 Mm, 31 Mm, Plastic, Black Rohs Compliant Hammond
74M6085
Enclosure, Ip54, Flanged Lid, Multipurpose, 113 Mm, 63 Mm, 31 Mm, Plastic, Black Rohs Compliant Hammond 74M6085
Enclosure, IP54, Flanged Lid, Multipurpose, 113 mm, 63 mm, 31 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, Multipurpose, 113 mm, 63 mm, 31 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 30M2800 74M6085
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Ip54, Flanged Lid, Multipurpose, 113 Mm, 63 Mm, 31 Mm, Plastic, Black Rohs Compliant Hammond
Length 4.5 inch (114 mm)
Width 2.49 inch (63.3 mm)
Depth 1.22 inch (31 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416M-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers