Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591XXBSBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:63.3mm; External Depth - Metric:113.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:63.3mm; External Depth - Metric:113.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 51R4146 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
51R4146
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 51R4146
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:63.3mm; External Depth - Metric:113.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:63.3mm; External Depth - Metric:113.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 28.25 Mm, 113.82 Mm, 63.32 Mm, Plastic, Black Rohs Compliant Hammond - 74M6084 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 28.25 Mm, 113.82 Mm, 63.32 Mm, Plastic, Black Rohs Compliant Hammond
74M6084
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 28.25 Mm, 113.82 Mm, 63.32 Mm, Plastic, Black Rohs Compliant Hammond 74M6084
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 28.25 mm, 113.82 mm, 63.32 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 28.25 mm, 113.82 mm, 63.32 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R4146 74M6084
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 28.25 Mm, 113.82 Mm, 63.32 Mm, Plastic, Black Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.49 inch (63.3 mm)
Depth 4.48 inch (114 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Steel; 24 in.; 20 in.; 8 in.; UL Listed, CSA Certified, JIC - 70166851 - Allied Electronics, Inc.
Specs
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
View Details