ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:51mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 74K2756 |
| Product Name | Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond |
| Length | 3.9 inch (99.1 mm) |
| Width | 2.01 inch (51 mm) |
| Depth | 3.94 inch (100 mm) |
| Material | ABS; ABS |