Hammond Electronics, Inc. Enclosure, Ip 54, Integral Card Guides, Multipurpose, 59 Mm, 80 Mm, 120 Mm, Plastic, Black Rohs Compliant Hammond 1591TSBK

Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 59 mm, 80 mm, 120 mm, Plastic, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 59 mm, 80 mm, 120 mm, Plastic, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 59 Mm, 80 Mm, 120 Mm, Plastic, Black Rohs Compliant Hammond - 59M4617 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 59 Mm, 80 Mm, 120 Mm, Plastic, Black Rohs Compliant Hammond
59M4617
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 59 Mm, 80 Mm, 120 Mm, Plastic, Black Rohs Compliant Hammond 59M4617
Enclosure, IP 54, Integral Card Guides, Multipurpose, 59 mm, 80 mm, 120 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 59 mm, 80 mm, 120 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 87F2528 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
87F2528
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 87F2528
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:119.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:119.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4617 87F2528
Product Name Enclosure, Ip 54, Integral Card Guides, Multipurpose, 59 Mm, 80 Mm, 120 Mm, Plastic, Black Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 3.15 inch (80 mm)
Depth 2.32 inch (59 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details