Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591SSBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 87F2527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
87F2527
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 87F2527
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 44 Mm, 82 Mm, 110 Mm, Plastic, Black Rohs Compliant Hammond - 59M4615 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 44 Mm, 82 Mm, 110 Mm, Plastic, Black Rohs Compliant Hammond
59M4615
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 44 Mm, 82 Mm, 110 Mm, Plastic, Black Rohs Compliant Hammond 59M4615
Enclosure, IP 54, Integral Card Guides, Multipurpose, 44 mm, 82 mm, 110 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 44 mm, 82 mm, 110 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 87F2527 59M4615
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Ip 54, Integral Card Guides, Multipurpose, 44 Mm, 82 Mm, 110 Mm, Plastic, Black Rohs Compliant Hammond
Length 4.3 inch (109 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
3 suppliers