Hammond Electronics, Inc. Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond 1591SGY

Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes
Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond - 15J3714 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond
15J3714
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond 15J3714
Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 95F2548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
95F2548
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 95F2548
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3714 95F2548
Product Name Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.3 inch (109 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details