Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591SFLBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3351 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3351
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3351
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Flanged Lid, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond - 15J3712 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond
15J3712
Enclosure, Ip54, Flanged Lid, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond 15J3712
Enclosure, IP54, Flanged Lid, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18C3351 15J3712
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Ip54, Flanged Lid, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond
Length 4.3 inch (109 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details