Hammond Electronics, Inc. Enclosure, Ip54, Bottom Flange, Pcb Box, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond 1591SF2SBK

Description
Enclosure, IP54, Bottom Flange, PCB Box, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes
Description
Enclosure, IP54, Bottom Flange, PCB Box, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Bottom Flange, Pcb Box, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond - 41T1538 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Bottom Flange, Pcb Box, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond
41T1538
Enclosure, Ip54, Bottom Flange, Pcb Box, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond 41T1538
Enclosure, IP54, Bottom Flange, PCB Box, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes

Enclosure, IP54, Bottom Flange, PCB Box, 44 mm, 82 mm, 110 mm RoHS Compliant: Yes

Supplier's Site
Enclosure,instrument, Plastic, Black; Enclosure Type Hammond - 55M3815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,instrument, Plastic, Black; Enclosure Type Hammond
55M3815
Enclosure,instrument, Plastic, Black; Enclosure Type Hammond 55M3815
ENCLOSURE,INSTRUMENT , PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:8mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE,INSTRUMENT, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:109.2mm; External Width - Metric:8mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1538 55M3815
Product Name Enclosure, Ip54, Bottom Flange, Pcb Box, 44 Mm, 82 Mm, 110 Mm Rohs Compliant Hammond Enclosure,instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.3 inch (109 mm)
Width 0.3150 inch (8 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers