Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591MSBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 83F8766 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
83F8766
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 83F8766
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 25 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond - 59M4613 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 25 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond
59M4613
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 25 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond 59M4613
Enclosure, IP 54, Integral Card Guides, Multipurpose, 25 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 25 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8766 59M4613
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Ip 54, Integral Card Guides, Multipurpose, 25 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 0.9843 inch (25 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details