Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591LFLBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3305 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3305
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3305
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond - 15J3702 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond
15J3702
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond 15J3702
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 85 mm, 56 mm, 39 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 85 mm, 56 mm, 39 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18C3305 15J3702
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 1.54 inch (39 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details