Hammond Electronics, Inc. Enclosures, Abs; Enclosure Type Hammond 1591LBG

Description
ENCLOSURES, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURES, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs; Enclosure Type Hammond - 24B7803 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs; Enclosure Type Hammond
24B7803
Enclosures, Abs; Enclosure Type Hammond 24B7803
ENCLOSURES, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURES, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7803
Product Name Enclosures, Abs; Enclosure Type Hammond
Length 1.42 inch (36.07 mm)
Width 2.2 inch (56 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers