Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591HSBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 90F8209 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
90F8209
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 90F8209
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F8209
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 6.5 inch (165 mm)
Width 2.8 inch (71 mm)
Depth 1.14 inch (29 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
3 suppliers