Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 1591HGY

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 95F2547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
95F2547
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 95F2547
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2547
Product Name Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 6.5 inch (165 mm)
Width 2.8 inch (71 mm)
Depth 1.14 inch (29 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers