Hammond Electronics, Inc. 1591H Gpabs With Flange Rohs Compliant Hammond 1591HF2SGY

Description
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES
Description
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1591H GPABS with Flange is a robust enclosure designed for universal use, made from flame-retardant ABS material compliant with RoHS standards. It features a flanged design that allows for easy mounting and installation. The enclosure dimensions include a length of 190.80 mm, a width of 75.75 mm, and a height of 56.00 mm, providing ample space for various applications. The product is suitable for factory modifications such as milling and drilling, and solid models are available in STEP or IGES formats for design integration. Recommended torque specifications for fasteners are provided, ensuring secure assembly. This enclosure is ideal for engineers seeking a reliable and customizable solution for housing electronic components.

Datasheet Summary
Powered by GS/AI

The 1591H GPABS with Flange is a robust enclosure designed for universal use, made from flame-retardant ABS material compliant with RoHS standards. It features a flanged design that allows for easy mounting and installation. The enclosure dimensions include a length of 190.80 mm, a width of 75.75 mm, and a height of 56.00 mm, providing ample space for various applications. The product is suitable for factory modifications such as milling and drilling, and solid models are available in STEP or IGES formats for design integration. Recommended torque specifications for fasteners are provided, ensuring secure assembly. This enclosure is ideal for engineers seeking a reliable and customizable solution for housing electronic components.

Suppliers

Company
Product
Description
Supplier Links
1591H Gpabs With Flange Rohs Compliant Hammond - 51R4125 - Newark, An Avnet Company
Chicago, IL, United States
1591H Gpabs With Flange Rohs Compliant Hammond
51R4125
1591H Gpabs With Flange Rohs Compliant Hammond 51R4125
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES

1591H GPABS WITH FLANGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R4125
Product Name 1591H Gpabs With Flange Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5GKE-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details