Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond 1591GGY

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond - 15J3694 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond
15J3694
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond 15J3694
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 95F2546 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
95F2546
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 95F2546
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3694 95F2546
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.7 inch (94 mm)
Depth 1.34 inch (34 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers