Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 1591GBG

Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:93.6mm; External Depth - Metric:120.5mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:93.6mm; External Depth - Metric:120.5mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond - 24B7795 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
24B7795
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 24B7795
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:93.6mm; External Depth - Metric:120.5mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:93.6mm; External Depth - Metric:120.5mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7795
Product Name Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
Length 1.18 inch (30 mm)
Width 3.69 inch (93.6 mm)
Depth 4.74 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers