Hammond Electronics, Inc. Plastic Flange Rohs Compliant Hammond 1591FLBK

Description
PLASTIC FLANGE ROHS COMPLIANT: YES
Description
PLASTIC FLANGE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Flange, part number 61K2288, is designed for use with Hammond's 1591L, 1591M, and 1591XXL enclosures. It is constructed from ABS plastic with a UL94-V0 flame rating, ensuring compliance with safety standards. The flange is available in black and grey colors and can be attached using ABS cement or mechanical means. It features a countersink for flat head screws and includes a slot for additional attachment methods. The dimensions of the flange are optimized for compatibility with the specified enclosures, making it a suitable choice for engineers looking for reliable mounting solutions.

Datasheet Summary
Powered by GS/AI

The Plastic Flange, part number 61K2288, is designed for use with Hammond's 1591L, 1591M, and 1591XXL enclosures. It is constructed from ABS plastic with a UL94-V0 flame rating, ensuring compliance with safety standards. The flange is available in black and grey colors and can be attached using ABS cement or mechanical means. It features a countersink for flat head screws and includes a slot for additional attachment methods. The dimensions of the flange are optimized for compatibility with the specified enclosures, making it a suitable choice for engineers looking for reliable mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Flange Rohs Compliant Hammond - 61K2288 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Flange Rohs Compliant Hammond
61K2288
Plastic Flange Rohs Compliant Hammond 61K2288
PLASTIC FLANGE ROHS COMPLIANT: YES

PLASTIC FLANGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 61K2288
Product Name Plastic Flange Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details