Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 1591ETRD

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond - 84C9919 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
84C9919
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 84C9919
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:191mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84C9919
Product Name Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
Length 7.5 inch (191 mm)
Width 4.33 inch (110 mm)
Depth 7.52 inch (191 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers