Hammond Electronics, Inc. Enclosure, T Series, Translucent, Multipurpose, 191 Mm, 110 Mm, 61 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 1591ETBU

Description
Enclosure, T Series, Translucent, Multipurpose, 191 mm, 110 mm, 61 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, T Series, Translucent, Multipurpose, 191 mm, 110 mm, 61 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, T Series, Translucent, Multipurpose, 191 Mm, 110 Mm, 61 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond - 19J3392 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Series, Translucent, Multipurpose, 191 Mm, 110 Mm, 61 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
19J3392
Enclosure, T Series, Translucent, Multipurpose, 191 Mm, 110 Mm, 61 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 19J3392
Enclosure, T Series, Translucent, Multipurpose, 191 mm, 110 mm, 61 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Enclosure, T Series, Translucent, Multipurpose, 191 mm, 110 mm, 61 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond - 84C9918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
84C9918
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 84C9918
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:61mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3392 84C9918
Product Name Enclosure, T Series, Translucent, Multipurpose, 191 Mm, 110 Mm, 61 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
Length 7.5 inch (191 mm)
Width 4.33 inch (110 mm)
Depth 2.4 inch (61 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers