Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1591EF2SBK

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 24R2508 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
24R2508
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 24R2508
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:Plastic; External Height - Metric:190.5mm; External Width - Metric:110mm; External Depth - Metric:57mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip54, Bottom Flange, Pcb Box, 61 Mm, 110 Mm, 191 Mm Rohs Compliant Hammond - 41T1484 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Bottom Flange, Pcb Box, 61 Mm, 110 Mm, 191 Mm Rohs Compliant Hammond
41T1484
Enclosure, Ip54, Bottom Flange, Pcb Box, 61 Mm, 110 Mm, 191 Mm Rohs Compliant Hammond 41T1484
Enclosure, IP54, Bottom Flange, PCB Box, 61 mm, 110 mm, 191 mm RoHS Compliant: Yes

Enclosure, IP54, Bottom Flange, PCB Box, 61 mm, 110 mm, 191 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24R2508 41T1484
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond Enclosure, Ip54, Bottom Flange, Pcb Box, 61 Mm, 110 Mm, 191 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 7.5 inch (191 mm)
Width 4.33 inch (110 mm)
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers