Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 1591CTRD

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond - 39C9643 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
39C9643
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 39C9643
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C9643
Product Name Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details