Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond 1591CFLBK

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 65 mm, 40 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 65 mm, 40 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond - 15J3674 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond
15J3674
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond 15J3674
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 65 mm, 40 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 65 mm, 40 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3317
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3317
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3674 18C3317
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers