Hammond Electronics, Inc. Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 1591BTCL

Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond - 50H6344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
50H6344
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 50H6344
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6344
Product Name Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers