Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 1591BTBU

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond - 84C9914 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
84C9914
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 84C9914
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, T Series, Translucent, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond - 19J3386 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Series, Translucent, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
19J3386
Enclosure, T Series, Translucent, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 19J3386
Enclosure, T Series, Translucent, Multipurpose, 112 mm, 62 mm, 31 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Enclosure, T Series, Translucent, Multipurpose, 112 mm, 62 mm, 31 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9914 19J3386
Product Name Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond Enclosure, T Series, Translucent, Multipurpose, 112 Mm, 62 Mm, 31 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
Length 4.4 inch (112 mm)
Width 2.44 inch (62 mm)
Depth 1.22 inch (31 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers