Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 1591ATBU

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond - 84C9912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
84C9912
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 84C9912
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Nema 12K, Multipurpose, 100 Mm, 50 Mm, 25 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond - 19J3384 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 12K, Multipurpose, 100 Mm, 50 Mm, 25 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
19J3384
Enclosure, Ip54, Nema 12K, Multipurpose, 100 Mm, 50 Mm, 25 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 19J3384
Enclosure, IP54, NEMA 12K, Multipurpose, 100 mm, 50 mm, 25 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Enclosure, IP54, NEMA 12K, Multipurpose, 100 mm, 50 mm, 25 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9912 19J3384
Product Name Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond Enclosure, Ip54, Nema 12K, Multipurpose, 100 Mm, 50 Mm, 25 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 0.9843 inch (25 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1455JF1201 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
2 suppliers