Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond 1591AGY

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond - 15J3664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond
15J3664
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond 15J3664
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 65F1774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
65F1774
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 65F1774
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3664 65F1774
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 0.9843 inch (25 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers