Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591ABU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:51mm; External Depth - Metric:24mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:51mm; External Depth - Metric:24mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 65F1766 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
65F1766
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 65F1766
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:51mm; External Depth - Metric:24mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:51mm; External Depth - Metric:24mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65F1766
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 3.9 inch (99.1 mm)
Width 2.01 inch (51 mm)
Depth 0.9449 inch (24 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers