Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 1591ABG

Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.01mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.01mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond - 24B7775 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
24B7775
Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond 24B7775
ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.01mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BEIGE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.01mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Beige; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7775
Product Name Enclosure, Multipurpose, Abs, Beige; Enclosure Type Hammond
Length 0.8272 inch (21.01 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers