Hammond Electronics, Inc. Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond 1590ZGRP263

Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:250mm; External Depth - Metric:600mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:250mm; External Depth - Metric:600mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond - 61K2274 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
61K2274
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond 61K2274
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:250mm; External Depth - Metric:600mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:250mm; External Depth - Metric:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K2274
Product Name Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Design Aluminum Enclosure - ALR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.77 to 3.94 inch (45 to 100 mm)
View Details