Hammond Electronics, Inc. Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond 1590ZGRP234

Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:119.4mm; External Width - Metric:250mm; External Depth - Metric:255mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:119.4mm; External Width - Metric:250mm; External Depth - Metric:255mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond - 61K2271 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond
61K2271
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond 61K2271
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:119.4mm; External Width - Metric:250mm; External Depth - Metric:255mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:119.4mm; External Width - Metric:250mm; External Depth - Metric:255mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Wall Mount, 120 Mm, 250 Mm, 255 Mm, Pet (Polyester), Grey Rohs Compliant Hammond - 41T1425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Wall Mount, 120 Mm, 250 Mm, 255 Mm, Pet (Polyester), Grey Rohs Compliant Hammond
41T1425
Enclosure, Watertight, Thick Wall, Wall Mount, 120 Mm, 250 Mm, 255 Mm, Pet (Polyester), Grey Rohs Compliant Hammond 41T1425
Enclosure, Watertight, Thick Wall, Wall Mount, 120 mm, 250 mm, 255 mm, PET (Polyester), Grey RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Wall Mount, 120 mm, 250 mm, 255 mm, PET (Polyester), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 61K2271 41T1425
Product Name Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Wall Mount, 120 Mm, 250 Mm, 255 Mm, Pet (Polyester), Grey Rohs Compliant Hammond
Length 4.7 inch (119 mm)
Width 9.84 inch (250 mm)
Depth 10.04 inch (255 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers