Hammond Electronics, Inc. Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 1590ZGRP131

Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:190.2mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:190.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond - 61K2269 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
61K2269
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 61K2269
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:190.2mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.1mm; External Width - Metric:75mm; External Depth - Metric:190.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K2269
Product Name Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsink Aluminium EMC Shielded Enclosure - EXHE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.21 to 5.02 inch (30.7 to 128 mm)
View Details