Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond 1590Z250BK

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond - 74AJ8127 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond
74AJ8127
Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond 74AJ8127
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK ROHS COMPLIANT: YES

Supplier's Site
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond - 70AJ5781 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
70AJ5781
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond 70AJ5781
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74AJ8127 70AJ5781
Product Name Enclosure, Multipurpose, Aluminium, Blk Rohs Compliant Hammond Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
Length 7.09 inch (180 mm)
Width 9.06 inch (230 mm)
Depth 15.75 inch (400 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001113 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details