Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 1590Z250

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond - 70AJ5780 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
70AJ5780
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 70AJ5780
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:400mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5780
Product Name Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
Length 7.09 inch (180 mm)
Width 9.06 inch (230 mm)
Depth 15.75 inch (400 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers