Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1590Z235BK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:112.3mm; External Width - Metric:230.8mm; External Depth - Metric:330.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:112.3mm; External Width - Metric:230.8mm; External Depth - Metric:330.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 56P4875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
56P4875
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 56P4875
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:112.3mm; External Width - Metric:230.8mm; External Depth - Metric:330.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:112.3mm; External Width - Metric:230.8mm; External Depth - Metric:330.7mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 56P4875
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
Length 4.42 inch (112 mm)
Width 9.09 inch (231 mm)
Depth 13.02 inch (331 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DIN RAIL BOX - DRC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 35 inch (889 mm)
Width 47 inch (1194 mm)
Depth 93 inch (2362 mm)
View Details
TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details