Hammond Electronics, Inc. Enclosure,instrument; Enclosure Type Hammond 1590Z235

Description
ENCLOSURE,INSTRUMENT ; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:334.8mm; External Width - Metric:235mm; External Depth - Metric:111mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,INSTRUMENT ; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:334.8mm; External Width - Metric:235mm; External Depth - Metric:111mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,instrument; Enclosure Type Hammond - 39P8014 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,instrument; Enclosure Type Hammond
39P8014
Enclosure,instrument; Enclosure Type Hammond 39P8014
ENCLOSURE,INSTRUMENT ; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:334.8mm; External Width - Metric:235mm; External Depth - Metric:111mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE,INSTRUMENT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:334.8mm; External Width - Metric:235mm; External Depth - Metric:111mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 Mm, 213.31 Mm, 318.46 Mm, Aluminium Rohs Compliant Hammond - 41T1441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 Mm, 213.31 Mm, 318.46 Mm, Aluminium Rohs Compliant Hammond
41T1441
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 Mm, 213.31 Mm, 318.46 Mm, Aluminium Rohs Compliant Hammond 41T1441
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 mm, 213.31 mm, 318.46 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 mm, 213.31 mm, 318.46 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39P8014 41T1441
Product Name Enclosure,instrument; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 94.8 Mm, 213.31 Mm, 318.46 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 13.18 inch (335 mm)
Width 9.25 inch (235 mm)
Depth 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers