Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 1590Z231GY

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 25C2445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
25C2445
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 25C2445
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110mm; External Width - Metric:230mm; External Depth - Metric:200mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25C2445
Product Name Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
Length 4.33 inch (110 mm)
Width 9.06 inch (230 mm)
Depth 7.87 inch (200 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers