Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond 1590Z166

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 mm, 160 mm, 90 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 mm, 160 mm, 90 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond - 15J3657 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond
15J3657
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond 15J3657
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 mm, 160 mm, 90 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 mm, 160 mm, 90 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Natural, Ip66; Enclosure Type Hammond - 73J3648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural, Ip66; Enclosure Type Hammond
73J3648
Enclosure, Instrument, Aluminium, Natural, Ip66; Enclosure Type Hammond 73J3648
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL, IP66; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.2mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL, IP66; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.2mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3657 73J3648
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 360 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Natural, Ip66; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.59 inch (91.2 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 529227 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers