ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.3mm; External Width - Metric:122.4mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51R4090 |
| Product Name | Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond |
| Length | 3.16 inch (80.3 mm) |
| Width | 4.82 inch (122 mm) |
| Depth | 14.17 inch (360 mm) |
| Material | Aluminum; Diecast Aluminium |