ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP68 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 70AJ5777 |
| Product Name | Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond |
| Length | 6.3 inch (160 mm) |
| Width | 6.3 inch (160 mm) |
| Depth | 10.24 inch (260 mm) |
| Material | Aluminum; Diecast Aluminium |