Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium Rohs Compliant Hammond 1590Z162

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium Rohs Compliant Hammond - 19J3379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium Rohs Compliant Hammond
19J3379
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium Rohs Compliant Hammond 19J3379
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 mm, 159 mm, 90 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 04C5280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
04C5280
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 04C5280
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:260.1mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:260.1mm; External Width - Metric:159mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3379 04C5280
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 260 Mm, 159 Mm, 90 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 10.24 inch (260 mm)
Width 6.26 inch (159 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers