Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 mm, 160 mm, 90 mm, Aluminium RoHS Compliant: Yes
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 19J3377 | 88F2362 |
| Product Name | Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium Rohs Compliant Hammond | Enclosure, Instrument, Aluminium; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 6.3 inch (160 mm) | |
| Width | 6.3 inch (160 mm) | |
| Depth | 3.54 inch (90 mm) |