Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 1590Z135GY

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 50H6336 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
50H6336
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 50H6336
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6336
Product Name Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details