Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 Mm, 80 Mm, 62 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590Z135

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 mm, 80 mm, 62 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 mm, 80 mm, 62 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 Mm, 80 Mm, 62 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3373 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 Mm, 80 Mm, 62 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3373
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 Mm, 80 Mm, 62 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3373
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 mm, 80 mm, 62 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 mm, 80 mm, 62 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8761 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8761
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8761
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:175.3mm; External Width - Metric:80mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:175.3mm; External Width - Metric:80mm; External Depth - Metric:62mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3373 83F8761
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 176 Mm, 80 Mm, 62 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.9 inch (175 mm)
Width 3.15 inch (80 mm)
Depth 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details