Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 Mm, 80 Mm, 60.5 Mm, Aluminium Rohs Compliant Hammond 1590Z120

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 mm, 80 mm, 60.5 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 mm, 80 mm, 60.5 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 Mm, 80 Mm, 60.5 Mm, Aluminium Rohs Compliant Hammond - 19J3370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 Mm, 80 Mm, 60.5 Mm, Aluminium Rohs Compliant Hammond
19J3370
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 Mm, 80 Mm, 60.5 Mm, Aluminium Rohs Compliant Hammond 19J3370
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 mm, 80 mm, 60.5 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 mm, 80 mm, 60.5 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 87F2510 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
87F2510
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 87F2510
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:61mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:61mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3370 87F2510
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 125 Mm, 80 Mm, 60.5 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 3.15 inch (80 mm)
Depth 2.4 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details