Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 1590Z100GY

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.5mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.5mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 72C6315 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
72C6315
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 72C6315
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.5mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.5mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72C6315
Product Name Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
Length 2.05 inch (52.1 mm)
Width 2.94 inch (74.6 mm)
Depth 3.13 inch (79.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.3 inch (83.82 mm)
View Details
4 suppliers