Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 1590Z090

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond - 70AJ5771 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
70AJ5771
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 70AJ5771
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5771
Product Name Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
Length 3.54 inch (90 mm)
Width 5.51 inch (140 mm)
Depth 5.51 inch (140 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers